"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189"
"","","33445434","","DELL","DDDOVMAX439H","33445434","","PCs/Workstations","153","XPS","","8910 SE","20240309140425","ICECAT","","8793","https://images.icecat.biz/img/gallery/33445435_2535524418.jpg","410x525","https://images.icecat.biz/img/gallery_lows/33445435_2535524418.jpg","https://images.icecat.biz/img/gallery_mediums/33445435_2535524418.jpg","https://images.icecat.biz/img/gallery_thumbs/33445435_2535524418.jpg","http://objects.icecat.biz/objects/mmo_33445434_1476782586_3871_15473.pdf","http://objects.icecat.biz/objects/mmo_33445434_1476782455_5453_14090.pdf","DELL XPS 8910 SE Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Black, Silver","Intel Core i7-6700K (8M Cache, 4 GHz), 16GB DDR4 2133MHz, 2TB SATA HDD, 512GB SSD, nVIDIA GeForce GTX 970 4GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit","DELL XPS 8910 SE, 4 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD Super Multi, Windows 10 Home","DELL XPS 8910 SE. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC","Innovation you can expand on.\nThe XPS Tower Special Edition is a high-performance desktop featuring big power and an easy-open,brushed aluminum chassis for simple expandability.\n\nWe love your work.\nWe built the XPS family to be the best. Because whatever you invent or imagine, our technology can help you realize it.\n\nDesigned to grow with you.\n\nEasy to access & upgrade: The optimized size of the tower required an innovative approach to maintaining tool-less access to the internal components. A swing-out PSU tray gives you easy access to the chassis, so you can expand and upgrade things like graphics and memory to meet your specific needs.\n\nEndlessly expandable: Your tower can support up to 225W full size graphics cards and up to four storage devices. With capacity for three 3.5″ HDD bays or 2.5″ NB drives plus one internal optical drive, it’s built to accommodate additional storage for your music, games, videos and projects. And there are 4 tool-less PCle slots for extra sound cards, graphics cards and more.\n\nYour command center: Connect all your devices in a snap with 11 USB ports, including one USB Type-C port and four front USB ports. Complete your XPS Tower Special Edition with an optional high-performance gaming monitor and a wireless keyboard and mouse.\n\nMindfully designed.\n\nStrong and silent: Even at full load, we’ve tested the tower to ensure it stays as quiet as a whisper. With thermally controlled fans, the system is designed and built to meet Dell’s rigorous acoustic limits, so system noise is never a distraction.\n\nKeep your cool: A cooling system based on Alienware-inspired thermal design ensures that your desktop stays cool under intensive loads. The 3-heat-pipe system moves heat efficiently from the CPU and we subject it to rigorous, proprietary testing to make certain all components are kept within their thermal specifications.\n\nAward-winning audio: The XPS Tower is engineered for premium high fidelity sound quality and tested to ensure crackles and pops are eliminated. GRAMMY Award-winning Waves MaxxAudio® technology with MaxxSense adapts to the environment, making external speakers sound fuller, louder and clearer.\n\nBeautiful inside and out.\n\nThe XPS Tower Special Edition isn’t just beautiful on the inside. Its anodized aluminum finish and diamond-cut edges add elegance to any room.\n\nPower your virtual experience.\n\nWith a VR-capable XPS Tower Special Edition, you can be the first to experience the latest in VR (virtual reality) technology.Built with advanced graphics , all XPS Tower Special Edition configurations are VR-capable so you can be the first to experience the latest in VR (virtual reality) technology. In addition, select XPS Tower Special Edition configurations meet the recommended specifications to power an ideal VR experience with either the HTC Vive or Oculus Rift headsets.Oculus Ready configurations have been tested and approved by Oculus to work well with the Oculus Rift headset, while HTC Vive Optimized configurations have been tested and approved by Dell and HTC to work with the Vive headset.","https://images.icecat.biz/img/gallery/33445435_2535524418.jpg|https://images.icecat.biz/img/gallery/76880938_4333603672.jpg","410x525|900x527","|","","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700K","Processor frequency: 4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4.2 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI2","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 91 W","Tcase: 64 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1600,2133 MHz","Memory bandwidth supported by processor (max): 34.2 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 2.51 TB","Optical drive type: DVD Super Multi","Storage media: HDD+SSD","Number of storage drives installed: 2","Number of HDDs installed: 1","HDD capacity: 2 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Number of SSDs installed: 1","SSD capacity: 512 GB","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 970","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Graphics card Open GL support: Yes","NVIDIA G-SYNC: Yes","NVIDIA GameWorks VR: Yes","CUDA: Yes","CUDA cores: 1664","Graphics card HDMI ports quantity: 1","Graphics card DisplayPorts quantity: 3","Graphics card DVI-I ports quantity: 1","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 7","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Expansion slots","PCI Express x1 slots: 2","PCI Express x4 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: Tower","Product colour: Black, Silver","Placement supported: Vertical","Water cooling system: No","Number of 3.5"" bays: 3","Number of 5.25"" bays: 1","Cable lock slot: Yes","Performance","Product type: PC","Virtual Reality (VR) ready: Yes","Motherboard chipset: Intel® Z170","Audio chip: Realtek ALC3861","Audio system: Waves MaxxAudio Pro","Audio output channels: 7.1 channels","Password protection: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Fast Memory Access: Yes","Intel® Smart Cache: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Processor ARK ID: 88195","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Weight & dimensions","Width: 180 mm","Depth: 356 mm","Height: 386.5 mm","Weight: 10 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1","Windows keys: Yes"