DELL logo

DELL DataDomain DD3300 disk array 16 TB Rack (2U) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21788
Info modified on:
20 Dec 2024, 04:36:30
Short summary description DELL DataDomain DD3300 disk array 16 TB Rack (2U) Black:

DELL DataDomain DD3300, 16 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Black

Long summary description DELL DataDomain DD3300 disk array 16 TB Rack (2U) Black:

DELL DataDomain DD3300. Total installed storage capacity: 16 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 16, Supported storage drive types: HDD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 3.5". Width: 434 mm, Depth: 715.5 mm, Height: 86.8 mm, Weight: 33.1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.