DELL logo

DELL Half Day 39.6 cm (15.6") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42533
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Half Day 39.6 cm (15.6") Briefcase Black:

DELL Half Day, Briefcase, 39.6 cm (15.6"), Shoulder strap, 770 g

Long summary description DELL Half Day 39.6 cm (15.6") Briefcase Black:

DELL Half Day. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 770 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.