DELL logo

DELL XPS One 2710 Intel® Core™ i5 i5-3450S 68.6 cm (27") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28042
Info modified on:
07 Oct 2024, 17:40:02
Short summary description DELL XPS One 2710 Intel® Core™ i5 i5-3450S 68.6 cm (27") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

DELL XPS One 2710, 68.6 cm (27"), Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium, Black

Long summary description DELL XPS One 2710 Intel® Core™ i5 i5-3450S 68.6 cm (27") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

DELL XPS One 2710. Display diagonal: 68.6 cm (27"). Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.