DELL logo

DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80485
Info modified on:
23 Jul 2024, 20:47:01
Short summary description DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Tower PC Black:

DELL Vostro 470, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description DELL Vostro 470 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB Windows 7 Professional Tower PC Black:

DELL Vostro 470. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.