DELL logo

DELL Dimension XPS 420 Desktop Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 3870 Windows Vista Home Premium Mini Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144839
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Dimension XPS 420 Desktop Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 3870 Windows Vista Home Premium Mini Tower PC:

DELL Dimension XPS 420 Desktop, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description DELL Dimension XPS 420 Desktop Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 3870 Windows Vista Home Premium Mini Tower PC:

DELL Dimension XPS 420 Desktop. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3870. Operating system installed: Windows Vista Home Premium. Power supply: 375 W. Chassis type: Mini Tower. Product type: PC. Weight: 14.1 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.