DELL logo

DELL Dimension XPS 730 Desktop Intel® Core™2 Quad 2 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 3870 X2 Windows Vista Home Premium PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72414
Info modified on:
19 Mar 2021, 15:59:20
Short summary description DELL Dimension XPS 730 Desktop Intel® Core™2 Quad 2 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 3870 X2 Windows Vista Home Premium PC:

DELL Dimension XPS 730 Desktop, 3.67 GHz, Intel® Core™2 Quad, 2 GB, 1.02 TB, DVD±RW, Windows Vista Home Premium

Long summary description DELL Dimension XPS 730 Desktop Intel® Core™2 Quad 2 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 3870 X2 Windows Vista Home Premium PC:

DELL Dimension XPS 730 Desktop. Processor frequency: 3.67 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3870 X2. Operating system installed: Windows Vista Home Premium. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Weight: 21.7 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.