DELL logo

DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E8400 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2400 XT Windows Vista Home Premium PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168909
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E8400 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2400 XT Windows Vista Home Premium PC:

DELL INSPIRON 530s DT Desktop, 3 GHz, Intel® Core™2 Duo, 3 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description DELL INSPIRON 530s DT Desktop Intel® Core™2 Duo E8400 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2400 XT Windows Vista Home Premium PC:

DELL INSPIRON 530s DT Desktop. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2400 XT. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.