DELL logo

DELL INSPIRON 531 DT Desktop AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122019
Info modified on:
19 Mar 2021, 15:59:20
Short summary description DELL INSPIRON 531 DT Desktop AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium PC:

DELL INSPIRON 531 DT Desktop, 2.1 GHz, AMD Athlon, 1 GB, 160 GB, DVD±RW, Windows Vista Home Premium

Long summary description DELL INSPIRON 531 DT Desktop AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium PC:

DELL INSPIRON 531 DT Desktop. Processor frequency: 2.1 GHz, Processor family: AMD Athlon, Processor model: 4000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 6150 LE. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.