DELL logo

DELL Vostro 430 Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143854
Info modified on:
29 Jan 2022, 16:42:05
Short summary description DELL Vostro 430 Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black:

DELL Vostro 430, 2.93 GHz, Intel® Core™ i3, 3 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Vostro 430 Intel® Core™ i3 i3-530 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black:

DELL Vostro 430. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.