DELL logo

DELL Vostro 230MT Intel® Pentium® E6500 3 GB DDR3-SDRAM 320 GB Intel X4500 Windows 7 Professional Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47963
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 230MT Intel® Pentium® E6500 3 GB DDR3-SDRAM 320 GB Intel X4500 Windows 7 Professional Mini Tower PC Black:

DELL Vostro 230MT, 2.93 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description DELL Vostro 230MT Intel® Pentium® E6500 3 GB DDR3-SDRAM 320 GB Intel X4500 Windows 7 Professional Mini Tower PC Black:

DELL Vostro 230MT. Processor frequency: 2.93 GHz, Processor family: Intel® Pentium®, Processor model: E6500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel X4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 6.1 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.