DELL logo

DELL XPS 8500 Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81212
Info modified on:
07 Oct 2024, 17:02:52
Short summary description DELL XPS 8500 Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black, White:

DELL XPS 8500, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL XPS 8500 Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black, White:

DELL XPS 8500. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 12.9 kg. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.