DELL logo

DELL Precision m7710 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5170M Windows 7 Professional Black, Graphite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35625
Info modified on:
22 Jan 2025, 06:20:49
Short summary description DELL Precision m7710 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5170M Windows 7 Professional Black, Graphite:

DELL Precision m7710, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision m7710 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W5170M Windows 7 Professional Black, Graphite:

DELL Precision m7710. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.