DELL logo

DELL Precision R7910 Intel® Xeon® E5 v4 E5-2603V4 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138405
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL Precision R7910 Intel® Xeon® E5 v4 E5-2603V4 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Silver:

DELL Precision R7910, 1.7 GHz, Intel® Xeon® E5 v4, 8 GB, 500 GB, DVD-ROM, Windows 10 Pro for Workstations

Long summary description DELL Precision R7910 Intel® Xeon® E5 v4 E5-2603V4 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® NVS 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Silver:

DELL Precision R7910. Processor frequency: 1.7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® Quadro® NVS 310. Operating system installed: Windows 10 Pro for Workstations. Power supply: 1100 W. Chassis type: Rack-mounted chassis. Product type: Workstation. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.