DELL logo

DELL Precision 7920 Intel® Xeon® 5122 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94660
Info modified on:
14 Mar 2024, 18:43:36
Short summary description DELL Precision 7920 Intel® Xeon® 5122 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 7920, 3.6 GHz, Intel® Xeon®, 5122, 16 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description DELL Precision 7920 Intel® Xeon® 5122 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P2000 Windows 10 Pro for Workstations Tower Workstation Black:

DELL Precision 7920. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: 5122. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro for Workstations. Chassis type: Tower. Product type: Workstation. Weight: 24.3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.