DELL logo

DELL Precision M4800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB SSD AMD FirePro M5100 Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97907
Info modified on:
24 Jan 2025, 20:29:30
Short summary description DELL Precision M4800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB SSD AMD FirePro M5100 Windows 7 Professional Black:

DELL Precision M4800, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Precision M4800 Intel® Core™ i5 i5-4200M Mobile workstation 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 500 GB SSD AMD FirePro M5100 Windows 7 Professional Black:

DELL Precision M4800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: SSD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.