DELL logo

DELL Precision T7910 Intel® Xeon® E5 v4 E5-2603V4 64 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4100 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65406
Info modified on:
19 Mar 2021, 17:10:13
Short summary description DELL Precision T7910 Intel® Xeon® E5 v4 E5-2603V4 64 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4100 Windows 10 Pro Tower Workstation Black:

DELL Precision T7910, 1.7 GHz, Intel® Xeon® E5 v4, 64 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision T7910 Intel® Xeon® E5 v4 E5-2603V4 64 GB DDR4-SDRAM 512 GB SSD AMD FirePro W4100 Windows 10 Pro Tower Workstation Black:

DELL Precision T7910. Processor frequency: 1.7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2603V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W4100. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.