DELL Precision T5810, 2.2 GHz, Intel® Xeon® E5 v4, 32 GB, 256 GB, DVD-ROM, Windows 10 Pro for Workstations
DELL Precision T5810. Processor frequency: 2.2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2630V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 425 W. Chassis type: Tower. Product type: Workstation