DELL logo

DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Ultrabook 31.8 cm (12.5") Touchscreen 4K Ultra HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56120
Info modified on:
14 Mar 2024, 19:36:00
Short summary description DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Ultrabook 31.8 cm (12.5") Touchscreen 4K Ultra HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

DELL Latitude 7275, Intel® Core™ m5, 1.1 GHz, 31.8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 7275 Intel® Core™ m5 m5-6Y57 Ultrabook 31.8 cm (12.5") Touchscreen 4K Ultra HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

DELL Latitude 7275. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1.1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.