DELL Latitude 5285, 31.2 cm (12.3"), 1920 x 1280 pixels, 128 GB, 16 GB, Windows 10 Pro, Black
DELL Latitude 5285. Display diagonal: 31.2 cm (12.3"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7600U. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 860 g. Operating system installed: Windows 10 Pro. Product colour: Black