DELL logo

DELL OptiPlex 5050 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49381
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5050 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 5050, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 5050 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 5050. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 5.14 kg. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.