DELL logo

DELL OptiPlex 7040 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB Fusion Drive Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88179
Info modified on:
26 Jun 2024, 05:29:40
Short summary description DELL OptiPlex 7040 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB Fusion Drive Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 7040, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 7040 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB Fusion Drive Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 7040. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: Fusion Drive. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.