DELL logo

DELL Chromebook 11 Intel® Celeron® N2840 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB ChromeOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53466
Info modified on:
25 Jan 2025, 22:35:16
Short summary description DELL Chromebook 11 Intel® Celeron® N2840 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB ChromeOS Black:

DELL Chromebook 11, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description DELL Chromebook 11 Intel® Celeron® N2840 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB ChromeOS Black:

DELL Chromebook 11. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.27 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.