DELL logo

DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43.2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26219
Info modified on:
22 Jan 2025, 20:06:25
Short summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43.2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL XPS 17 9700, Intel® Core™ i7, 2.6 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43.2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Platinum, Silver:

DELL XPS 17 9700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Platinum, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.