DELL logo

DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home German Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5515
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home German Green:

DELL Inspiron 16 Plus 7620, Intel® Core™ i7, 40.6 cm (16"), 3072 x 1920 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home German Green:

DELL Inspiron 16 Plus 7620. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product colour: Green

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.