DELL logo

DELL Inspiron 3793 Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51581
Info modified on:
27 Jan 2025, 08:54:50
Short summary description DELL Inspiron 3793 Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3793, Intel® Core™ i7, 1.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Inspiron 3793 Intel® Core™ i7 i7-1065G7 Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Inspiron 3793. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.