DELL logo

DELL XPS 8930 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34002
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL XPS 8930 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

DELL XPS 8930, 3 GHz, Intel® Core™ i7, 8 GB, 1.51 TB, DVD±RW, Windows 10 Home

Long summary description DELL XPS 8930 Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Tower PC Black:

DELL XPS 8930. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.