DELL logo

DELL G5 5000 Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29545
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL G5 5000 Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

DELL G5 5000, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1 TB, Windows 10 Home

Long summary description DELL G5 5000 Intel® Core™ i7 i7-10700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

DELL G5 5000. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.