DELL logo

DELL Inspiron 3881 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87833
Info modified on:
09 Mar 2024, 14:19:00
Short summary description DELL Inspiron 3881 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Mini Tower PC Black:

DELL Inspiron 3881, 2.9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1.26 TB, Windows 10 Home

Long summary description DELL Inspiron 3881 Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Mini Tower PC Black:

DELL Inspiron 3881. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 360 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.