DELL logo

DELL XPS 13-9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30732
Info modified on:
02 Feb 2025, 22:52:08
Short summary description DELL XPS 13-9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, White:

DELL XPS 13-9343, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description DELL XPS 13-9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, White:

DELL XPS 13-9343. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.