DELL logo

DELL XPS 8920 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123530
Info modified on:
14 Mar 2024, 19:39:44
Short summary description DELL XPS 8920 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

DELL XPS 8920, 3.6 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, Blu-Ray ROM, Windows 10 Home

Long summary description DELL XPS 8920 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

DELL XPS 8920. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.