DELL logo

DELL XPS 13 7390 Intel® Core™ i7 i7-10710U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13895
Info modified on:
22 Jan 2025, 13:20:10
Short summary description DELL XPS 13 7390 Intel® Core™ i7 i7-10710U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 7390, Intel® Core™ i7, 1.1 GHz, 33.8 cm (13.3"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 7390 Intel® Core™ i7 i7-10710U Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 7390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Platinum, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.