DELL Vostro 3250, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Ubuntu Linux
DELL Vostro 3250. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Ubuntu Linux. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black