DELL logo

DELL Vostro 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Japanese Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87867
Info modified on:
24 Jan 2025, 20:33:06
Short summary description DELL Vostro 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Japanese Grey:

DELL Vostro 5370, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Vostro 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Japanese Grey:

DELL Vostro 5370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.