- - Laptop Clamshell Black
- - Intel® Core™ i7 i7-7500U 2.7 GHz
- - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
- - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
- - 500 GB HDD DVD Super Multi
- - AMD Radeon R5 M420 2 GB Intel® HD Graphics 620
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Lithium-Ion (Li-Ion) 40 Wh 65 W
- - Windows 10 Home 64-bit
Intel Core i7-7500U (4M Cache, 2.7 GHz), 4GB DDR4 2400MHz, 500GB SATA HDD, 14" HD LED 1366 x 768, AMD Radeon R5 M420 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
Secure small business power.
14" (355.6mm) laptop ideal for professionals. Lightweight and ultraportable with essential small business features and security.
Performance you can count on
Boost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.
More memory: With up to 2 SoDIMM and up to 8GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.
Files at your fingertips: Store all your important documents for easy access with up to 1TB HD or 128G SSD.
Reliable security
You can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.
Essential features for professionals
Easy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.
Lightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.
Burn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.
No IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.
Work with style
A 14" anti-glare display with HD resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.
DELL Vostro 14, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Vostro 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black