"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196","Spec 197","Spec 198"
"","","33406846","","DELL","CAV014SHL34S08ON1OJP","33406846","","Laptops","151","Vostro","3000","14","20240309140425","ICECAT","1","19784","https://images.icecat.biz/img/gallery/33406848_3819046766.jpg","456x328","https://images.icecat.biz/img/gallery_lows/33406848_3819046766.jpg","","https://images.icecat.biz/img/gallery_thumbs/33406848_3819046766.jpg","","","DELL Vostro 14 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14"") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M420 Windows 10 Home Black","Intel Core i7-7500U (4M Cache, 2.7 GHz), 4GB DDR4 2400MHz, 500GB SATA HDD, 14"" HD LED 1366 x 768, AMD Radeon R5 M420 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit","DELL Vostro 14, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14""), 1366 x 768 pixels, 4 GB, 500 GB","DELL Vostro 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","Secure small business power.\n\n14"" (355.6mm) laptop ideal for professionals. Lightweight and ultraportable with essential small business features and security.\n\nPerformance you can count on\nBoost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.\n\nMore memory: With up to 2 SoDIMM and up to 8GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.\n\nFiles at your fingertips: Store all your important documents for easy access with up to 1TB HD or 128G SSD.\n\nReliable security\nYou can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.\n\nEssential features for professionals\nEasy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.\n\nLightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.\n\nBurn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.\n\nNo IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.\n\nWork with style\nA 14"" anti-glare display with HD resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.","https://images.icecat.biz/img/gallery/33406848_3819046766.jpg|https://images.icecat.biz/img/gallery/33406848_5660251592.jpg|https://images.icecat.biz/img/gallery/33406848_7654096531.jpg|https://images.icecat.biz/img/gallery/36503048_7216785367.jpg","456x328|560x415|573x448|900x527","|||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 200 cd/m²","Pixel pitch: 0.2265 x 0.2265 mm","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-7500U","Processor frequency: 2.7 GHz","Processor generation: 7th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.5 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.9 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon R5 M420","On-board graphics card model: Intel® HD Graphics 620","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5916","Number of discrete graphics cards supported: 1","Number of discrete graphics cards installed: 1","NVIDIA G-SYNC: No","NVIDIA GameWorks VR: No","CUDA: No","NVIDIA 3D Vision: No","NVIDIA 3D Vision 2: No","Audio","Audio chip: Realtek ALC3246","Audio system: MaxxAudio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2ZV","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 95451","Conflict-Free processor: Yes","Battery","Battery capacity: 40 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Battery voltage: 14.8 V","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.34 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Weight & dimensions","Weight: 1.96 kg","Width: 345 mm","Depth: 243 mm","Height: 23.4 mm","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Disc types supported: CD, DVD","3D: No","Maximum internal memory (64-bit): 8 GB","Intel segment tagging: Small Business"