DELL logo

DELL Venue 7 3740 4G Intel Atom® LTE 16 GB 17.8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105561
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Venue 7 3740 4G Intel Atom® LTE 16 GB 17.8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android Black:

DELL Venue 7 3740, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description DELL Venue 7 3740 4G Intel Atom® LTE 16 GB 17.8 cm (7") 1 GB Wi-Fi 5 (802.11ac) Android Black:

DELL Venue 7 3740. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: Z3460. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 290 g. Operating system installed: Android. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.