DELL logo

DELL OptiPlex 7050 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23717
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7050 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

DELL OptiPlex 7050, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL OptiPlex 7050 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:

DELL OptiPlex 7050. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.