DELL logo

DELL Latitude E5250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Korean Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23749
Info modified on:
25 Jan 2025, 22:56:33
Short summary description DELL Latitude E5250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Korean Black:

DELL Latitude E5250, Intel® Core™ i5, 2.2 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5250 Intel® Core™ i5 i5-5200U Laptop 31.8 cm (12.5") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Korean Black:

DELL Latitude E5250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1.56 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.