DELL logo

DELL Latitude 3350 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93417
Info modified on:
02 Feb 2025, 23:02:33
Short summary description DELL Latitude 3350 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Latitude 3350, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3350 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.7 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.