DELL logo

DELL Inspiron 5548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12762
Info modified on:
29 Jan 2025, 18:16:41
Short summary description DELL Inspiron 5548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver:

DELL Inspiron 5548, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M265 Windows 10 Home Black, Silver:

DELL Inspiron 5548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.