DELL Inspiron 3647, 2.9 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home
DELL Inspiron 3647. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC