DELL logo

DELL Inspiron 3020 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home Mini Tower PC Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20152
Info modified on:
05 Dec 2023, 11:47:17
Short summary description DELL Inspiron 3020 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home Mini Tower PC Blue:

DELL Inspiron 3020, Intel® Core™ i5, i5-13400F, 16 GB, 1.26 TB, Windows 11 Home, 64-bit

Long summary description DELL Inspiron 3020 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce RTX 3050 Windows 11 Home Mini Tower PC Blue:

DELL Inspiron 3020. Processor family: Intel® Core™ i5, Processor model: i5-13400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 7.3 kg. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.