DELL logo

DELL Inspiron 7435 2-in-1 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4352
Info modified on:
22 Jan 2025, 22:16:11
Short summary description DELL Inspiron 7435 2-in-1 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL Inspiron 7435 2-in-1, AMD Ryzen™ 5, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 512 GB

Long summary description DELL Inspiron 7435 2-in-1 AMD Ryzen™ 5 7530U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD+ 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:

DELL Inspiron 7435 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 7530U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.