DELL logo

DELL OptiPlex 3020m Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41001
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex 3020m Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC:

DELL OptiPlex 3020m, 3.1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 500 GB, NeoKylin

Long summary description DELL OptiPlex 3020m Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 500 GB HDD NeoKylin Mini PC:

DELL OptiPlex 3020m. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: NeoKylin. Power supply: 65 W. Product type: Mini PC. Weight: 1.28 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.