DELL OptiPlex 3020m, 3.1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 500 GB, NeoKylin
DELL OptiPlex 3020m. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: NeoKylin. Power supply: 65 W. Product type: Mini PC. Weight: 1.28 kg. Product colour: Black