DELL logo

DELL Latitude E6440 Intel® Core™ i5 i5-4310M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22705
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 Years
Long product name DELL Latitude E6440 Intel® Core™ i5 i5-4310M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

Latitude E6440 - Intel Core i5-4310M (3M Cache, up to 3.40 GHz), 4GB 1600MHz DDR3L SDRAM, 320GB HDD 7200rpm, DVD+/-RW, Intel HD Graphics 4600, 14" HD LED (1366 x 768), Gigabit Ethernet, WLAN, HD Webcam, Windows 7 Professional 64-bit

DELL Latitude E6440 Intel® Core™ i5 i5-4310M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

The most secure 14" business laptop
Protect data on any device, across external media and in the cloud with optional Dell Data Protection | Encryption.

- Choose your level of encryption with options ranging from simplified BitLocker management to the highest level of FIPS 140-2 protection commercially available for system disks.
- Ensure authorized access to your data with Dell Data Protection | Security Tools and advanced authentication options including fingerprint reader, FIPS 201-compliant smart card reader and RSA SecurID.
- Store credentials securely with a FIPS 140-2-certified Trusted Platform Module (TPM).
- Dell ControlVault adds another layer of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.
- Stop advanced malware in its tracks with DDP | Protected Workspace, a proactive approach to malware protection that automatically detects and blocks all malicious behavior in real time — even zero-day attacks.

High-end performance
Choose from the most powerful processors available, including 4th Gen Intel® Core™ i7 dual-core processors.

- Power through graphics-rich applications with up to 2GB memory.
- Boot up quickly with solid-state hybrid drive (SSHD) or solid-state drive (SSD) options that deliver reliable performance and fast return from sleep mode.
- Swappable batteries enable long periods of productivity away from an outlet. Keep extra batteries for easy swaps on the move.

The most manageable business laptop
Remotely manage and update your Latitude laptops with next-generation Intel® vPro™ technology.

- Update once and update everywhere with Dell-unique Intel® vPro™ extensions for remote BIOS management, battery management and hard drive wipe, even when systems are offline.
- Save time and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems.
- Integration with Microsoft System Center and Dell KACE appliances enables efficient, centralized and automated management.
- Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services.
- Dock with compatible E-Family docking stations in your office.

Versatile collaboration
Easily connect to essential accessories such as keyboards, mice, printers and conferencing equipment with Bluetooth® 4.0. Communicate easily and effectively with an integrated HD webcam and microphone array. And keep a high-speed connection when you’re on the move with mobile broadband, where available.

Durable design
Travel and work with confidence knowing your Latitude E6440 is built to be strong. Its MIL-STD-810G-tested Tri-metal™ chassis, anodized-aluminum exterior and powder-coated base combine for exceptional strength and lasting good looks.

Environmentally conscious
Recycle your old equipment responsibly while protecting your organization’s data with Dell Asset Recovery and Recycling Service.

To help ensure a healthy work environment, Dell engineers have gone beyond regulations and voluntarily removed substances of concern such as BFR and PVC from new Latitude laptops.

Short summary description DELL Latitude E6440 Intel® Core™ i5 i5-4310M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6440, Intel® Core™ i5, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6440 Intel® Core™ i5 i5-4310M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E6440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.