DELL logo

DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black, Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50359
Info modified on:
25 Jan 2025, 22:50:20
Short summary description DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black, Blue:

DELL Chromebook 3120, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Black, Blue:

DELL Chromebook 3120. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black, Blue. Weight: 1.25 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.