DELL logo

DELL C5518QT computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288892
Info modified on:
20 Dec 2024, 01:36:32
Short summary description DELL C5518QT computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen:

DELL C5518QT, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms

Long summary description DELL C5518QT computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LCD Touchscreen:

DELL C5518QT. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.