DELL logo

DELL Chromebook 3189 Intel® Celeron® N3060 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10023
Info modified on:
01 Feb 2025, 06:10:09
Short summary description DELL Chromebook 3189 Intel® Celeron® N3060 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black:

DELL Chromebook 3189, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description DELL Chromebook 3189 Intel® Celeron® N3060 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Black:

DELL Chromebook 3189. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.